68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
400V 68uF Radial Aluminum Electrolytic Capacitor Product overview: 400BXW68MEFR16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 68uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW68MEFR16X25
CAP ALUM 68UF 20% 400V RADIAL
CAP, 68µF, 400V, 20%, CAPACITANCE:68µF, VOLTAGE RATING:400V, PRODUCT RANGE:BXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 68µF, 400V, 20%; Capacitance:68µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3149-ND | 58-400BXW68MEFR16X25 | 400BXW68MEFR16X25 | 73200351 | 02AC8126 |
| Product Name | Aluminum Electrolytic Capacitors | 400V 68uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap, 68Μf, 400V, 20%; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |