The 226TTA450M is an axial lead aluminum electrolytic capacitor rated for 450 WVDC with a capacitance of 22 µF, a maximum ESR of 15.072 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 160 mA at 120 Hz and +85°C. It has a case size of 16 mm in diameter by 31 mm in length. The operating temperature range is from -40°C to +85°C for voltages up to 350 WVDC and from -25°C to +85°C for 450 WVDC. The capacitance tolerance is +20% at 120 Hz and 20°C. The product is designed for filtering, bypassing, coupling, and blocking applications and offers a load life of 2000 hours at 85°C with rated voltage and ripple current applied.
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 18.839Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 450V
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 22UF, 450V, 20%, 16X31MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 22UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA450M | 1572-1097-ND | 2002-226TTA450M | 19045689 | 226TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |