Aluminum electrolytic capacitor with axial leads, rated for 160 WVDC and 33 µF capacitance, operates from -40°C to +85°C, and has a maximum RMS ripple current of 170 mA at 120 Hz and +85°C. It features a maximum ESR of 10.048 Ω at 120 Hz and +20°C, with dimensions of 13 mm diameter by 26 mm length. The part supports 2000 hours of load life at 85°C with rated voltage and ripple current applied, and meets shelf life requirements for 1000 hours at 85°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA for voltages above 100 WVDC. Dissipation factor is 0.25 maximum at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 33µF 160V
33µF 160V Aluminum Electrolytic Capacitors Axial, Can 10.048Ohm @ 120Hz 2000 Hrs @ 85°C
CAPACITOR, AXIAL, 33UF, 160V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 33UF 20% 160V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TTA160M | 2002-336TTA160M | 1572-1432-ND | 19017274 | 336TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |