Rubycon Corporation Aluminum Electrolytic Capacitors 400CXW220MEFC18X45

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4191-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4191-ND
Aluminum Electrolytic Capacitors 1189-4191-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 400V, 20%, Radial; Capacitance Rubycon - 54T6052 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 400V, 20%, Radial; Capacitance Rubycon
54T6052
Aluminum Electrolytic Capacitor, 220Uf, 400V, 20%, Radial; Capacitance Rubycon 54T6052
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 400V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 400V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor - 44016274 - Radwell International
Willingboro, NJ, United States
Capacitor
44016274
Capacitor 44016274
CAPACITOR ALUM ELECT, 220UF, 400V, 20%, RADIAL; CAPACITANCE:220ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 220UF, 400V, 20%, RADIAL; CAPACITANCE:220ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400CXW220MEFC18X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400CXW220MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 400CXW220MEFC18X45
CAP ALUM 220UF 20% 400V RADIAL

CAP ALUM 220UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4191-ND 54T6052 44016274 400CXW220MEFC18X45
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 400V, 20%, Radial; Capacitance Rubycon Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details