Vishay Intertechnology, Inc. SMD 4.7uF 63V 1.1 Ohm Capacitor 293D475X9063D2TE3

Description
Cap Tant Solid 4.7uF 63V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.1 Ohm 125°C T/R Product overview: 293D475X9063D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 63V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 63V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9063D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 63V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.1 Ohm 125°C T/R Product overview: 293D475X9063D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 63V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 63V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9063D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 63V 1.1 Ohm Capacitor
59-293D475X9063D2TE3
SMD 4.7uF 63V 1.1 Ohm Capacitor 59-293D475X9063D2TE3
Cap Tant Solid 4.7uF 63V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.1 Ohm 125°C T/R Product overview: 293D475X9063D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 63V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 63V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9063D2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 63V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 1.1 Ohm 125°C T/R Product overview: 293D475X9063D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 63V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 63V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9063D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1711-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1711-1-ND
Tantalum Capacitors 718-1711-1-ND
4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1711-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1711-6-ND
Tantalum Capacitors 718-1711-6-ND
4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1711-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1711-2-ND
Tantalum Capacitors 718-1711-2-ND
4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9063D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9063D2TE3
Tantalum Capacitors 293D475X9063D2TE3
CAP TANT 4.7UF 10% 63V 2917

CAP TANT 4.7UF 10% 63V 2917

Supplier's Site Datasheet
Cap, 4.7Uf, 63V, Tant, Case D Rohs Compliant Vishay - 70AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Case D Rohs Compliant Vishay
70AH0271
Cap, 4.7Uf, 63V, Tant, Case D Rohs Compliant Vishay 70AH0271
CAP, 4.7UF, 63V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 4.7UF, 63V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay - 68AJ2747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay
68AJ2747
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay 68AJ2747
CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay - 61R9334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay
61R9334
Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay 61R9334
CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:370mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D475X9063D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9063D2TE3
Tantalum Capacitors 293D475X9063D2TE3
CAP TANT 4.7UF 10% 63V 2917

CAP TANT 4.7UF 10% 63V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9063D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9063D2TE3
Capacitors - Tantalum Capacitors 293D475X9063D2TE3
CAP TANT 4.7UF 10% 63V 2917

CAP TANT 4.7UF 10% 63V 2917

Supplier's Site
Capacitor - 48967164 - Radwell International
Willingboro, NJ, United States
Capacitor
48967164
Capacitor 48967164
(PRICE/TC) CAP, 4.7UF, 63V, TANT, CASE D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 4.7UF, 63V, TANT, CASE D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9063D2TE3 718-1711-1-ND 718-1711-6-ND 293D475X9063D2TE3 70AH0271 68AJ2747 293D475X9063D2TE3 293D475X9063D2TE3 48967164
Product Name SMD 4.7uF 63V 1.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 63V, Tant, Case D Rohs Compliant Vishay Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
WVDC 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details