The 337TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 330 µF, a maximum ESR of 0.5024 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 730 mA at 120 Hz and +85°C. It measures 13 mm in diameter and 31 mm in length. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C and rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA for CV > 1000. The part meets the series' shelf life and low-temperature stability requirements as defined for 100 WVDC units.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 330µF 100V
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 502.4mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 100V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 1000V, 20%, TTA SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, AXIAL 13MM X 31MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TTA100M | 2002-337TTA100M | 1572-1440-ND | 337TTA100M | 19017394 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |