Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 2200µF 50V
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 121mOhm @ 120Hz 2000 Hrs @ 85°C
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 20%, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 50V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-228SAK050M | 228SAK050M-ND | 108058915 | 228SAK050M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |