Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ331M400K022

Description
85 °C Compact, High Capacitance, Snap-In Aluminum 330µF 400V
Request a Quote Datasheet
Description
85 °C Compact, High Capacitance, Snap-In Aluminum 330µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LQ331M400K022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ331M400K022
Aluminum Electrolytic Capacitors 2002-380LQ331M400K022
85 °C Compact, High Capacitance, Snap-In Aluminum 330µF 400V

85 °C Compact, High Capacitance, Snap-In Aluminum 330µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3307-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3307-ND
Aluminum Electrolytic Capacitors 338-3307-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 603mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17549579 - Radwell International
Willingboro, NJ, United States
Capacitor
17549579
Capacitor 17549579
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, 20%, SNAP-IN, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, 20%, SNAP-IN, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 380LQ331M400K022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ331M400K022
Capacitors - Aluminum Electrolytic Capacitors 380LQ331M400K022
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-380LQ331M400K022 338-3307-ND 17549579 380LQ331M400K022
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details