Manufacturer: Panasonic
Win Source Part Number: 855688-32SEPF68M
Series: OS-CON™, SEPF
Features: 68 µF 32 V Aluminum - Polymer Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Panasonic 32SEPF68M Polymer Capacitor
Panasonic 32SEPF68M Polymer Capacitor
Panasonic 32SEPF68M Polymer Capacitor
Aluminum Polymer Cap 68uF 32V 20% 25mR 3.2A Radial Product overview: 32SEPF68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 32V, 3.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 32V, 3.2A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-32SEPF68M can be used for catalog matching and distributor lookup.
CAPACITOR, 68UF, 32V, RADIAL, ALUMINUM POLYMER, 20%, 3.5LS, 8X7 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 68UF 20% 32V T/H
CAP, ALU ELEC, POLYMER, 68UF, 32V, RAD; Capacitance:68µF; Voltage(DC):32V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 32V T/H
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 855688-32SEPF68M | 7886983 | 7886983P | 69-32SEPF68M | 95661173 | 32SEPF68M | 88Y3522 | 32SEPF68M |
| Product Name | Aluminum - Polymer Capacitors - 32SEPF68M | Polymer Capacitors | Polymer Capacitors | 68uF 32V 3.2A Capacitor | Capacitor | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 68Uf, 32V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |