Aluminum electrolytic capacitor with axial leads, rated for 50 WVDC and 330 µF, with a maximum ESR of 0.6029 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 565 mA at 85°C. Dimensions are 10 mm in diameter by 21 mm in length. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of initial value, dissipation factor less than 200% of maximum specified, and leakage current less than 100% of maximum specified. Shelf life is 1000 hours at 85°C with no voltage applied, with same stability criteria. Ripple current multipliers apply for frequencies from 50 Hz to 50 kHz and temperatures from -25°C to +85°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 330µF 50V
330µF 50V Aluminum Electrolytic Capacitors Axial, Can 602.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 10X26 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 330UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TTA050M | 2002-337TTA050M | 1572-1126-ND | 19017390 | 337TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |