Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW220MEFR18X50

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubycon BXW series capacitor has a capacitance of 220OºF and a voltage rating of 400V, with a tolerance of ±20%. It is designed for long life, rated for 10,000 to 12,000 hours at 105°C. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The capacitor features a radial leaded design with a diameter of 18mm, a lead spacing of 7.5mm, and a height of 50mm. It is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers looking for reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Rubycon BXW series capacitor has a capacitance of 220OºF and a voltage rating of 400V, with a tolerance of ±20%. It is designed for long life, rated for 10,000 to 12,000 hours at 105°C. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The capacitor features a radial leaded design with a diameter of 18mm, a lead spacing of 7.5mm, and a height of 50mm. It is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for engineers looking for reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3175-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3175-ND
Aluminum Electrolytic Capacitors 1189-3175-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Μf, 400V, 20%; Capacitance Rubycon - 93Y0988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 400V, 20%; Capacitance Rubycon
93Y0988
Cap, 220Μf, 400V, 20%; Capacitance Rubycon 93Y0988
CAP, 220µF, 400V, 20%; Capacitance:220µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 220µF, 400V, 20%; Capacitance:220µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 107632292 - Radwell International
Willingboro, NJ, United States
Capacitor
107632292
Capacitor 107632292
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 400V, 20%, LS 7.5MM, 105C, 18X50 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 400V, 20%, LS 7.5MM, 105C, 18X50 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400BXW220MEFR18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW220MEFR18X50
Capacitors - Aluminum Electrolytic Capacitors 400BXW220MEFR18X50
CAP ALUM 220UF 20% 400V RADIAL

CAP ALUM 220UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3175-ND 93Y0988 107632292 400BXW220MEFR18X50
Product Name Aluminum Electrolytic Capacitors Cap, 220Μf, 400V, 20%; Capacitance Rubycon Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details