The 226TTA035M is an axial lead aluminum electrolytic capacitor rated for 35 WVDC with a capacitance of 22 µF, a maximum ESR of 1.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 340 mA at +85°C. It has dimensions of 8 mm diameter by 20 mm length. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
22µF 35V Aluminum Electrolytic Capacitors Axial, Can 10.55Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 22µF 35V
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 22UF, 35V, 20 %, 85C, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 22UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226TTA035M | 1572-1393-ND | 2002-226TTA035M | 19045677 | 226TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |