Rubycon Corporation Aluminum Electrolytic Capacitors 400KXW180MEFC18X40

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400KXW180MEFC18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400KXW180MEFC18X40-ND
Aluminum Electrolytic Capacitors 1189-400KXW180MEFC18X40-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400KXW180MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400KXW180MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 400KXW180MEFC18X40
CAP ALUM 180UF 20% 400V RADIAL

CAP ALUM 180UF 20% 400V RADIAL

Supplier's Site
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
RUBYCON Components 400KXW180MEFC18X40

RUBYCON Components 400KXW180MEFC18X40

Supplier's Site
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon - 54T6089 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon
54T6089
Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon 54T6089
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 400V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 400V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Kxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 96M8516 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
96M8516
Aluminium Electrolytic Capacitor, Kxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 96M8516
Aluminium Electrolytic Capacitor, KXW Series, 180 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 180 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-400KXW180MEFC18X40-ND 400KXW180MEFC18X40 54T6089 96M8516
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 180Uf, 400V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Kxw Series, 180 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details