The 228TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 2200 µF. It has a maximum RMS ripple current of 2560 mA at 120 Hz and +85°C, a maximum ESR of 0.1055 Ω at 120 Hz and +20°C, and dimensions of 25 mm in diameter by 51 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets a shelf life specification of 1000 hours at 85°C with no voltage applied.
2200µF 100V Aluminum Electrolytic Capacitors Axial, Can 105.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 100V
CAPACITOR, AXIAL, ELECTROLYTIC, 2200UF, 100 VDC, 25X51 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TTA100M | 1572-1417-ND | 2002-228TTA100M | 19021409 | 228TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |