Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 39D257G075JE6

Description
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D257G075JE6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D257G075JE6-ND
Aluminum Electrolytic Capacitors 39D257G075JE6-ND
250µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

250µF 75V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D257G075JE6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D257G075JE6
Capacitors - Aluminum Electrolytic Capacitors 39D257G075JE6
CAP ALUM 250UF 75V AXIAL

CAP ALUM 250UF 75V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 250Uf, 75V, +75, -10%, Axial; Capacitance Vishay - 73C7025 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 75V, +75, -10%, Axial; Capacitance Vishay
73C7025
Aluminum Electrolytic Capacitor 250Uf, 75V, +75, -10%, Axial; Capacitance Vishay 73C7025
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 75V, +75, -10%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 75V, +75, -10%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitor - 31526175 - Radwell International
Willingboro, NJ, United States
Capacitor
31526175
Capacitor 31526175
CAPACITOR, ALUMINUM ELECTROLYTIC, 250UF, 75V, 10%, AXIAL, 39D SERIES, 25.7X29MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 250UF, 75V, 10%, AXIAL, 39D SERIES, 25.7X29MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 39D257G075JE6-ND 39D257G075JE6 73C7025 31526175
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 250Uf, 75V, +75, -10%, Axial; Capacitance Vishay Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF 250 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers