Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW18MEFC10X20

Description
18µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
18µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1314-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1314-ND
Aluminum Electrolytic Capacitors 1189-1314-ND
18µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

18µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW18MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW18MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 400BXW18MEFC10X20
CAP ALUM 18UF 20% 400V RADIAL

CAP ALUM 18UF 20% 400V RADIAL

Supplier's Site
Capacitor - 44016154 - Radwell International
Willingboro, NJ, United States
Capacitor
44016154
Capacitor 44016154
CAPACITOR ALUM ELECT, 18UF, 400V, 20%, RADIAL; CAPACITANCE:18ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 18UF, 400V, 20%, RADIAL; CAPACITANCE:18ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1314-ND 400BXW18MEFC10X20 44016154
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details