Rubycon Corporation 1500uF 35V Capacitor 35ZLJ1500MGC16X20

Description
1500uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35ZLJ1500MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ1500MGC16X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1500uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35ZLJ1500MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ1500MGC16X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 35V Capacitor
58-35ZLJ1500MGC16X20
1500uF 35V Capacitor 58-35ZLJ1500MGC16X20
1500uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35ZLJ1500MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ1500MGC16X20 can be used for catalog matching and distributor lookup.

1500uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: 35ZLJ1500MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ1500MGC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1628-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1628-1-ND
Aluminum Electrolytic Capacitors 1189-1628-1-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1628-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1628-3-ND
Aluminum Electrolytic Capacitors 1189-1628-3-ND
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLJ1500MGC16X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLJ1500MGC16X20
Capacitors - Aluminum Electrolytic Capacitors 35ZLJ1500MGC16X20
CAP ALUM 1500UF 20% 35V RADIAL

CAP ALUM 1500UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5028 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5028
Aluminium Electrolytic Capacitor, Zlj Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5028
Aluminium Electrolytic Capacitor, ZLJ Series, 1500 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 1500 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 107642004 - Radwell International
Willingboro, NJ, United States
Capacitor
107642004
Capacitor 107642004
ALUMINIUM ELECTROLYTIC CAPACITOR, ZLJ SERIES, 1500 - F, - 20%, 35 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, ZLJ SERIES, 1500 - F, - 20%, 35 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35ZLJ1500MGC16X20 1189-1628-1-ND 35ZLJ1500MGC16X20 08X5028 107642004
Product Name 1500uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 1500 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers