CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 25V, 56UF, 6.3X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 56UF 20% 25V T/H
CAP ALUM POLY 56UF 20% 25V T/H
CAP ALUM POLY 56UF 20% 25V T/H
CAP, ALU ELEC, POLYMER, 56UF, 25V, RAD; Capacitance:56µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 87491709 | 25SEPF56M | 25SEPF56M | 25SEPF56M | 98W0486 |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 56Uf, 25V, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF |
| Lead Style | Radial | Radial | Radial | ||
| Technology | Single-Layer | Film Capacitors |