Panasonic Polymer Capacitors 25SVPF47M

Description
Panasonic 25SVPF47M Polymer Capacitor
Request a Quote
Description
Panasonic 25SVPF47M Polymer Capacitor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 87Y7380, features a capacitance of 47 µF and a rated voltage of 25V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor has a low equivalent series resistance (ESR) of 0.03 ohms, which contributes to its efficiency in various electronic circuits. It is rated for a lifetime of 5000 hours at a temperature of 105°C, ensuring reliability in high-temperature environments. The capacitance tolerance is ±20%, making it suitable for applications that require moderate precision. This capacitor is ideal for use in general electronic equipment, including AV products and home appliances.

Datasheet Summary
Powered by GS/AI

The Panasonic aluminum electrolytic capacitor, part number 87Y7380, features a capacitance of 47 µF and a rated voltage of 25V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor has a low equivalent series resistance (ESR) of 0.03 ohms, which contributes to its efficiency in various electronic circuits. It is rated for a lifetime of 5000 hours at a temperature of 105°C, ensuring reliability in high-temperature environments. The capacitance tolerance is ±20%, making it suitable for applications that require moderate precision. This capacitor is ideal for use in general electronic equipment, including AV products and home appliances.

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955272P
Polymer Capacitors 7955272P
Panasonic 25SVPF47M Polymer Capacitor

Panasonic 25SVPF47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955272
Polymer Capacitors 7955272
Panasonic 25SVPF47M Polymer Capacitor

Panasonic 25SVPF47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034740
Polymer Capacitors 1034740
Panasonic 25SVPF47M Polymer Capacitor

Panasonic 25SVPF47M Polymer Capacitor

Supplier's Site
Singapore, Singapore
47uF 25V 0.03 Ohm Capacitor
69-25SVPF47M
47uF 25V 0.03 Ohm Capacitor 69-25SVPF47M
47uF 25V Polymer Al Electrolytic Cap, 0.03 Ohm ESR, 2800mA Product overview: 25SVPF47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF47M can be used for catalog matching and distributor lookup.

47uF 25V Polymer Al Electrolytic Cap, 0.03 Ohm ESR, 2800mA Product overview: 25SVPF47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 0.03 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-25SVPF47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 25SVPF47M - 1123385-25SVPF47M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 25SVPF47M
1123385-25SVPF47M
Hard To Find - 25SVPF47M 1123385-25SVPF47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1123385-25SVPF47M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 30mOhm Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 140mA at 120Hz Ripple Current at High Frequency: 2.8A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1123385-25SVPF47M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 30mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 140mA at 120Hz
Ripple Current at High Frequency: 2.8A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - 25SVPF47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
25SVPF47M
Capacitors - Aluminum - Polymer Capacitors 25SVPF47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF47M
Aluminum - Polymer Capacitors 25SVPF47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site Datasheet
Capacitor - 87491794 - Radwell International
Willingboro, NJ, United States
Capacitor
87491794
Capacitor 87491794
CAPACITOR, ALUMINUM ORGANIC POLYMER, SMD, 47UF, 25VDC, 20%, 6.3X5.9MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ORGANIC POLYMER, SMD, 47UF, 25VDC, 20%, 6.3X5.9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic - 68AC5717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic
68AC5717
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic 68AC5717
CAP, ALU ELEC, POLYMER, 47UF, 25V, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 47UF, 25V, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic - 87Y7380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic
87Y7380
Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic 87Y7380
CAP, ALU ELEC, POLYMER, 47UF, 25V, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 47UF, 25V, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 25V, 20%, Radial; Capacitance Panasonic - 55AC5396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, 20%, Radial; Capacitance Panasonic
55AC5396
Cap, 47Μf, 25V, 20%, Radial; Capacitance Panasonic 55AC5396
CAP, 47µF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
CAP ALUM POLY 47UF 20% 25V SMD - 590-25SVPF47M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 47UF 20% 25V SMD
590-25SVPF47M
CAP ALUM POLY 47UF 20% 25V SMD 590-25SVPF47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25SVPF47M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
25SVPF47M
Aluminum - Polymer Capacitors 25SVPF47M
CAP ALUM POLY 47UF 20% 25V SMD

CAP ALUM POLY 47UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955272P 7955272 69-25SVPF47M 1123385-25SVPF47M 25SVPF47M 25SVPF47M 87491794 68AC5717 55AC5396 590-25SVPF47M 25SVPF47M
Product Name Polymer Capacitors Polymer Capacitors 47uF 25V 0.03 Ohm Capacitor Hard To Find - 25SVPF47M Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Cap, Alu Elec, Polymer, 47Uf, 25V, Smd; Capacitance Panasonic Cap, 47Μf, 25V, 20%, Radial; Capacitance Panasonic CAP ALUM POLY 47UF 20% 25V SMD Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Features Polarized
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Solder Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details