227TTA050M is an axial lead aluminum electrolytic capacitor rated for 50 WVDC and 220 µF capacitance, with a maximum ESR of 1.2057 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 740 mA at 120 Hz and +85°C. It measures 13 mm in diameter and 26 mm in length, with a tolerance of +20% at 120 Hz and 20°C. The capacitor supports operating temperatures from -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance change under load life is limited to <20% of the initial value, with dissipation factor and leakage current remaining within specified limits.
220µF 50V Aluminum Electrolytic Capacitors Axial, Can 904.3mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 50V
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 220UF 50V, 20%, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA050M | 1572-1104-ND | 2002-227TTA050M | 38341968 | 227TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |