Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW100MEFR18X25

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3161-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3161-ND
Aluminum Electrolytic Capacitors 1189-3161-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 400V Capacitor
58-400BXW100MEFR18X25
100uF 400V Capacitor 58-400BXW100MEFR18X25
100uF 400V Aluminum Electrolytic Capacitor, Radial Product overview: 400BXW100MEFR18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW100MEFR18X2 5 can be used for catalog matching and distributor lookup.

100uF 400V Aluminum Electrolytic Capacitor, Radial Product overview: 400BXW100MEFR18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW100MEFR18X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1330497-400BXW100MEFR18X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330497-400BXW100MEFR18X25
Capacitors - Aluminum Electrolytic Capacitors 1330497-400BXW100MEFR18X25
Manufacturer: Rubycon Win Source Part Number: 1330497-400BXW100MEF R18X25 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 400 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-3161 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 710 mA @ 120 Hz Ripple Current @ High Frequency: 1.598 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330497-400BXW100MEFR18X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 400
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-3161
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 710 mA @ 120 Hz
Ripple Current @ High Frequency: 1.598 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400BXW100MEFR18X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXW100MEFR18X25
Aluminum Electrolytic Capacitors 400BXW100MEFR18X25
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site Datasheet
Cap, 100Μf, 400V, 20%; Capacitance Rubycon - 98Y7515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 400V, 20%; Capacitance Rubycon
98Y7515
Cap, 100Μf, 400V, 20%; Capacitance Rubycon 98Y7515
CAP, 100µF, 400V, 20%; Capacitance:100µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 100µF, 400V, 20%; Capacitance:100µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW100MEFR18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW100MEFR18X25
Capacitors - Aluminum Electrolytic Capacitors 400BXW100MEFR18X25
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site
Capacitor - 105247842 - Radwell International
Willingboro, NJ, United States
Capacitor
105247842
Capacitor 105247842
CAPACITOR, RADIAL, 100 F 400 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - 12000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, 100 F 400 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - 12000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3161-ND 58-400BXW100MEFR18X25 1330497-400BXW100MEFR18X25 400BXW100MEFR18X25 98Y7515 400BXW100MEFR18X25 105247842
Product Name Aluminum Electrolytic Capacitors 100uF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Μf, 400V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details