200µF 250V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
CAP ALUM 200UF 250V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 250V, -10%, AXIAL, 25X67MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 250V, +75, -10%, AXIAL; Capacitance:200µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No
Features
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39D207F250JP6-ND | 39D207F250JP6 | 18387340 | 18F2662 | 70212991 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 200Uf, 250V, +75, -10%, Axial; Capacitance Vishay | CAPACITOR;ALU ELECTROLYTIC;CAP 200UF; AXIAL; VOLT-RTG 250V; 25.7 X 67.1 |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |