Vishay Precision Group Aluminum Electrolytic Capacitors 39D118G050HP6

Description
1100µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D118G050HP6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D118G050HP6-ND
Aluminum Electrolytic Capacitors 39D118G050HP6-ND
1100µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

1100µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 18387326 - Radwell International
Willingboro, NJ, United States
Capacitor
18387326
Capacitor 18387326
CAPACITOR, AXIAL, ELECTROLYTIC, 1100 UF, 50 VDC, 22.5 MM X 67.1 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 1100 UF, 50 VDC, 22.5 MM X 67.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAPACITOR;ALU ELECTROLYTIC;CAP 1100UF; AXIAL; VOLT-RTG 50V; 22.5 X 67.1 - 70212989 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALU ELECTROLYTIC;CAP 1100UF; AXIAL; VOLT-RTG 50V; 22.5 X 67.1
70212989
CAPACITOR;ALU ELECTROLYTIC;CAP 1100UF; AXIAL; VOLT-RTG 50V; 22.5 X 67.1 70212989
Features Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range Improved Molded Phenolic and Seals Pressure-Sensitive Safety Vent Service Life of 10 Years or More in Normal Circuit Applications

Features

  • Designed for Applications Requiring Greatest Possible Capacitance in Small Physical Case Sizes
  • Supplement Original Type 36D Can-Type Capacitors, Offering Lower Capacitance Values in Smaller Sizes with Axial Leads
  • Welds At all Critical Anode and Cathode Terminals Eliminate Riveted or Pressure Connections to Assure Freedom from Open Circuits Even When Operated in the Microvolt or Millivolt Signal Range
  • Improved Molded Phenolic and Seals
  • Pressure-Sensitive Safety Vent
  • Service Life of 10 Years or More in Normal Circuit Applications
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D118G050HP6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
39D118G050HP6
Capacitors - Aluminum Electrolytic Capacitors 39D118G050HP6
CAP ALUM 1100UF 50V AXIAL

CAP ALUM 1100UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1100Uf, 50V, +75, -10%, Axial; Capacitance Vishay - 18F2652 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1100Uf, 50V, +75, -10%, Axial; Capacitance Vishay
18F2652
Aluminum Electrolytic Capacitor 1100Uf, 50V, +75, -10%, Axial; Capacitance Vishay 18F2652
ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 50V, +75, -10%, AXIAL; Capacitance:1100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 50V, +75, -10%, AXIAL; Capacitance:1100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 39D118G050HP6-ND 18387326 70212989 39D118G050HP6 18F2652
Product Name Aluminum Electrolytic Capacitors Capacitor CAPACITOR;ALU ELECTROLYTIC;CAP 1100UF; AXIAL; VOLT-RTG 50V; 22.5 X 67.1 Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1100Uf, 50V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF 1100 microF 1100 microF 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details