Axial lead aluminum electrolytic capacitor for filtering, bypassing, coupling, and blocking, rated for 50 WVDC with a capacitance of 2200 µF, a maximum RMS ripple current of 1930 mA at 120 Hz and 85°C, and an ESR of 0.1206 Ω at 120 Hz and 20°C. Dimensions are 16 mm in diameter and 41 mm in length. Operating temperature range is -40°C to +85°C. Endurance is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2200µF 50V
2200µF 50V Aluminum Electrolytic Capacitors Axial, Can 120.6mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2200UF 20% 50V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF 50V, 20%, 16X41 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 228TTA050M | 2002-228TTA050M | 1572-1115-ND | 228TTA050M | 19021401 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |