Cap Aluminum Lytic 120uF 400V 20% (18 X 30mm) Radial 7.5mm 840mA 12000h 105°C Product overview: 400BXW120MEFR18X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 840mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 840mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW120MEFR18X3
120µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP, 120¦F, 400V, 20%; CAPACITANCE:120¦F; VOLTAGE RATING:400V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:30MM; OPERATING TEMPERATURE MIN:-40¦C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 120UF 20% 400V RADIAL
CAP, 120µF, 400V, 20%; Capacitance:120µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
CAP ALUM 120UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400BXW120MEFR18X30 | 1189-3166-ND | 107604398 | 400BXW120MEFR18X30 | 93Y0985 | 400BXW120MEFR18X30 |
| Product Name | 120uF 400V 840mA Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 120Μf, 400V, 20%; Capacitance Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |