Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 1200UF 450V 5 PIN CAN
Aluminum Electrolytic Capacitors - Snap In 1200UF 450V
CAPACITOR, SNAP IN 5 PIN, ALUMINUM ELECTROLYTIC, 1200UF, 450V, 85C, 40X80 MM, LEAD SPACING 22.5 MM. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 382LXE1366 | 382LXE1366-ND | 382LXE1366 | 168063071 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 450 volts |