Rubycon Corporation Aluminum Electrolytic Capacitors 250TXW180MEFC16X30

Description
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1767-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1767-ND
Aluminum Electrolytic Capacitors 1189-1767-ND
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250TXW180MEFC16X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250TXW180MEFC16X30
Capacitors - Aluminum Electrolytic Capacitors 250TXW180MEFC16X30
CAP ALUM 180UF 20% 250V RADIAL

CAP ALUM 180UF 20% 250V RADIAL

Supplier's Site
Capacitor - 32247663 - Radwell International
Willingboro, NJ, United States
Capacitor
32247663
Capacitor 32247663
CAPACITOR ALUM ELEC, 180UF, 250V, 20%, RADIAL; CAPACITANCE:180 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 180UF, 250V, 20%, RADIAL; CAPACITANCE:180 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrolytic Capacitor, Miniature, Txw Series, 180 F, 20%, 250 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 53Y3618 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Miniature, Txw Series, 180 F, 20%, 250 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
53Y3618
Electrolytic Capacitor, Miniature, Txw Series, 180 F, 20%, 250 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 53Y3618
Electrolytic Capacitor, Miniature, TXW Series, 180 F, 20%, 250 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, Miniature, TXW Series, 180 F, 20%, 250 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1767-ND 250TXW180MEFC16X30 32247663 53Y3618
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Electrolytic Capacitor, Miniature, Txw Series, 180 F, 20%, 250 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers