CAP, 56µF, 25V; Capacitance:56µF; Voltage Rating:25V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 25V T/H
CAP ALUM POLY 56UF 20% 25V T/H
CAPACITOR, 56F, 25V, CAPACITANCE:56F, VOLTAGE RATING:25V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEF SERIES, ESR:0.03OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminum Organic Polymer Capacitors 56uf 25volts 2.8A OS-CON TH type
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17AC7328 | 25SEF56M | 25SEF56M | 87491679 | 25SEF56M |
| Product Name | Cap, 56Μf, 25V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 5.60E7 microF |