4.7uF 400V Aluminum Electrolytic Capacitor Radial 105°C Product overview: 400LLE4R7MEFC10X12.5
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
CAP ALUM 4.7UF 20% 400V RADIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 4.7UF, 400VDC, 10 X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400LLE4R7MEFC10X12.5 | 1189-1334-ND | 400LLE4R7MEFC10X12.5 | 177188669 |
| Product Name | 4.7uF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |