The 338TTA025M is an axial lead aluminum electrolytic capacitor rated for 25 WVDC with a capacitance of 3300 µF, a maximum ESR of 0.1105 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1700 mA at +85°C. It measures 16 mm in diameter by 31 mm in length and is rated for operation from -40°C to +85°C with a capacitance tolerance of ±20%. The capacitor supports a 2000-hour load life at 85°C with rated voltage and ripple current applied, and meets shelf life requirements under no voltage for 1000 hours at 85°C.
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 110.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 25V
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 3300UF, 25V, 20%, 16X31MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 3300UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA025M | 1572-1129-ND | 2002-338TTA025M | 19017574 | 338TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |