Cap Aluminum Lytic 1000uF 400V 20% (35 X 50mm) Snap-In 10mm 2700mA 3000h 105°C Product overview: 400MXK1000MEFCSN35X5
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 1000UF 20% 400V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 1000UF, 400V, 35X52 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 400V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400MXK1000MEFCSN35X50 | 1189-2668-ND | 400MXK1000MEFCSN35X50 | 116598957 | 400MXK1000MEFCSN35X50 |
| Product Name | 1000uF 400V 2700mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||||
| Operating Temperature | 25 to 105 C (77 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E9 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |