CAP, 820µF, 2.5V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
CAPACITOR, RADIAL, ALUMINUM POLYMER, 820UF, 2.5V, 8X13MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC8367 | 2R5SEPC820M | 2R5SEPC820M | 127017937 |
| Product Name | Cap, 820Μf, 2.5V, 20% Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose |