180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Cap Aluminum Lytic 180uF 400V 20% (25 X 25mm) Snap-In 10mm 950mA 2000h 105°C Bulk Product overview: 400MXH180MEFCSN25X25
CAP ALUM 180UF 20% 400V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 400V, 25X25MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 180UF 20% 400V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1979-ND | 58-400MXH180MEFCSN25X25 | 400MXH180MEFCSN25X25 | 44010605 | 400MXH180MEFCSN25X25 |
| Product Name | Aluminum Electrolytic Capacitors | 180uF 400V 950mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |