Cap Aluminum Lytic 82uF 400V 20% (16 X 30mm) Radial 7.5mm 670mA 12000h 105°C Product overview: 400BXW82MEFR16X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 400V, 670mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 400V, 670mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW82MEFR16X30
82µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 82UF, 400VDC, 20%, BXW SERIES, LIFETIME @ TEMPERATURE: 12000 HOURS @ 105°C. FREE 2 YEAR RADWELL WARRANTY
CAP, 82µF, 400V, 20%; Capacitance:82µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:30mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP ALUM 82UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400BXW82MEFR16X30 | 1189-3154-ND | 107674346 | 80Y4176 | 400BXW82MEFR16X30 |
| Product Name | 82uF 400V 670mA Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Cap, 82Μf, 400V, 20%; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |