United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 220Uf, 450V, +50%, -10%, Screw; Capacitance United Chemi-Con 36DA221F450AA2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, +50%, -10%, SCREW; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, +50%, -10%, SCREW; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 450V, +50%, -10%, Screw; Capacitance United Chemi-Con - 67R9732 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 450V, +50%, -10%, Screw; Capacitance United Chemi-Con
67R9732
Aluminum Electrolytic Capacitor 220Uf, 450V, +50%, -10%, Screw; Capacitance United Chemi-Con 67R9732
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, +50%, -10%, SCREW; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, +50%, -10%, SCREW; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 19005466 - Radwell International
Willingboro, NJ, United States
Capacitor
19005466
Capacitor 19005466
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:220µF; VOLTAGE RATING:450V; CAPACITOR DIELECTRIC MATERIAL:ALUMINUM ELECT. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:220µF; VOLTAGE RATING:450V; CAPACITOR DIELECTRIC MATERIAL:ALUMINUM ELECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 67R9732 19005466
Product Name Aluminum Electrolytic Capacitor 220Uf, 450V, +50%, -10%, Screw; Capacitance United Chemi-Con Capacitor
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers