Rubycon Corporation 68uF 400V 530mA Capacitor 400BXW68MEFR18X20

Description
Cap Aluminum Lytic 68uF 400V 20% (18 X 20mm) Radial 7.5mm 530mA 10000h 105°C Product overview: 400BXW68MEFR18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 400V, 530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 400V, 530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW68MEFR18X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 68uF 400V 20% (18 X 20mm) Radial 7.5mm 530mA 10000h 105°C Product overview: 400BXW68MEFR18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 400V, 530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 400V, 530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW68MEFR18X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 400V 530mA Capacitor
58-400BXW68MEFR18X20
68uF 400V 530mA Capacitor 58-400BXW68MEFR18X20
Cap Aluminum Lytic 68uF 400V 20% (18 X 20mm) Radial 7.5mm 530mA 10000h 105°C Product overview: 400BXW68MEFR18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 400V, 530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 400V, 530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW68MEFR18X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68uF 400V 20% (18 X 20mm) Radial 7.5mm 530mA 10000h 105°C Product overview: 400BXW68MEFR18X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 400V, 530mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 400V, 530mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW68MEFR18X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3150-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3150-ND
Aluminum Electrolytic Capacitors 1189-3150-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW68MEFR18X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW68MEFR18X20
Capacitors - Aluminum Electrolytic Capacitors 400BXW68MEFR18X20
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site
Capacitor - 65929663 - Radwell International
Willingboro, NJ, United States
Capacitor
65929663
Capacitor 65929663
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 400V, 18X20 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 400V, 18X20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 68Μf, 400V, 20%; Capacitance Rubycon - 93Y0991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 400V, 20%; Capacitance Rubycon
93Y0991
Cap, 68Μf, 400V, 20%; Capacitance Rubycon 93Y0991
CAP, 68µF, 400V, 20%; Capacitance:68µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 400V, 20%; Capacitance:68µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXW68MEFR18X20 1189-3150-ND 400BXW68MEFR18X20 65929663 93Y0991
Product Name 68uF 400V 530mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 68Μf, 400V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details