Aluminum electrolytic capacitor with axial leads, rated for 100 WVDC, 3.3 µF capacitance, and operating temperature range of -25°C to +85°C. Features a maximum ESR of 50.3284 Ω at 120 Hz and +20°C, with a rated RMS ripple current of 34 mA at 120 Hz and +85°C. Package dimensions are 5x13 mm. Designed for general purpose filtering, bypass, coupling, and blocking applications with 2000 hours load life at 85°C and rated voltage. Meets the manufacturer's standard reliability specifications for capacitance change, dissipation factor, and leakage current after load and shelf life testing.
3.3µF 100V Aluminum Electrolytic Capacitors Axial, Can 50.3284Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3.3µF 100V
CAP ALUM 3.3UF 20% 100V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 3.3UF, 100V, 20%, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335TTA100M | 335TTA100M-ND | 2002-335TTA100M | 335TTA100M | 19017238 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |