200µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 105°C
CAP ALUM 200UF 16V AXIAL Product overview: 30D207G016DF5A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D207G016DF5A can be used for catalog matching and distributor lookup.
200uF 16V 9.5x32 105 Axi
CAP ALUM 200UF 16V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 200UF, 16V DC, 9.5X32 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30D207G016DF5A-ND | 58-30D207G016DF5A | 66C7301 | 30D207G016DF5A | 118930511 |
| Product Name | Aluminum Electrolytic Capacitors | 200UF 16V Capacitor | 200Uf 16V 9.5X32 105 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF |