Rubycon Corporation 680uF 35V 760mA Capacitor 35PX680MEFC10X16

Description
Cap Aluminum Lytic 680uF 35V 20% (10 X 16mm) Radial 5mm 760mA 2000h 105°C Product overview: 35PX680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX680MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 35V 20% (10 X 16mm) Radial 5mm 760mA 2000h 105°C Product overview: 35PX680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX680MEFC10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 35V 760mA Capacitor
58-35PX680MEFC10X16
680uF 35V 760mA Capacitor 58-35PX680MEFC10X16
Cap Aluminum Lytic 680uF 35V 20% (10 X 16mm) Radial 5mm 760mA 2000h 105°C Product overview: 35PX680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX680MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 35V 20% (10 X 16mm) Radial 5mm 760mA 2000h 105°C Product overview: 35PX680MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35PX680MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1282-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1282-ND
Aluminum Electrolytic Capacitors 1189-1282-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307298-35PX680MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307298-35PX680MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1307298-35PX680MEFC10X16
Win Source Part Number: 1307298-35PX680MEFC1 0X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1282 Ripple Current @ Low Frequency: 760 mA @ 120 Hz Ripple Current @ High Frequency: 912 mA @ 10 kHz

Win Source Part Number: 1307298-35PX680MEFC10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1282
Ripple Current @ Low Frequency: 760 mA @ 120 Hz
Ripple Current @ High Frequency: 912 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35PX680MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35PX680MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 35PX680MEFC10X16
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon - 39T8917 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon
39T8917
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon 39T8917
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5008 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5008
Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5008
Aluminium Electrolytic Capacitor, PX Series, 680 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 680 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 32247923 - Radwell International
Willingboro, NJ, United States
Capacitor
32247923
Capacitor 32247923
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 680UF, 35V, 20%, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 680UF, 35V, 20%, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - 35PX680MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35PX680MEFC10X16
Aluminum Electrolytic Capacitors 35PX680MEFC10X16
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35PX680MEFC10X16 1189-1282-ND 1307298-35PX680MEFC10X16 35PX680MEFC10X16 39T8917 08X5008 32247923 35PX680MEFC10X16
Product Name 680uF 35V 760mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details