The 337TMA035M is an axial-leaded aluminum electrolytic capacitor with a rated voltage of 35VDC and a capacitance of 330µF. It has a maximum ESR of 0.603Ω at 120Hz and 20°C, and a maximum RMS ripple current of 400mA at 105°C. The capacitor measures 10x26mm in dimensions and is rated for 2000 hours of operation at 105°C with rated voltage and ripple current applied. Its operating temperature range is from -25°C to +105°C. Capacitance tolerance is +20% at 120Hz and 20°C, and leakage current is specified as 0.04CV + 100µA. The dissipation factor is 0.20 at 120Hz and 20°C. A case size of 10x26mm and the rated voltage of 35VDC distinguish this variant from others in the series.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 330µF 35V
330µF 35V Aluminum Electrolytic Capacitors Axial, Can 703mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 35V AXIAL
CAPACITOR ELECTROLYTIC, 330UF, 35V, +/-20%, AXIAL, 10X21MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TMA035M | 2002-337TMA035M | 337TMA035M-ND | 337TMA035M | 38338018 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |