Cornell Dubilier Aluminum Electrolytic Capacitors 228CKS050MQW

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 106mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 106mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 228CKS050MQW-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
228CKS050MQW-ND
Aluminum Electrolytic Capacitors 228CKS050MQW-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 106mOhm @ 120Hz 2000 Hrs @ 85°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 106mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-228CKS050MQW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-228CKS050MQW
Aluminum Electrolytic Capacitors 2002-228CKS050MQW
Radial Lead Aluminum Electrolytic Capacitors 2200µF 50V

Radial Lead Aluminum Electrolytic Capacitors 2200µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 228CKS050MQW - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
228CKS050MQW
Aluminum Electrolytic Capacitors 228CKS050MQW
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 228CKS050MQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
228CKS050MQW
Capacitors - Aluminum Electrolytic Capacitors 228CKS050MQW
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Capacitor - 19021426 - Radwell International
Willingboro, NJ, United States
Capacitor
19021426
Capacitor 19021426
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 16X31.5 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 16X31.5 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 228CKS050MQW-ND 2002-228CKS050MQW 228CKS050MQW 228CKS050MQW 19021426
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers