390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Cap Aluminum Lytic 390uF 400V 20% (25 X 50mm) Snap-In 10mm 1550mA 3000h 105°C Bulk Product overview: 400MXG390MEFCSN25X50
CAP ALUM 390UF 20% 400V SNAP
ALUMINUM ELECTROLYTIC CAPACITORS, SNAP IN, CAPACITANCE 390 UF, VOLTAGE RATING DC 400 VDC, TOLERANCE 20 %, MAXIMUM OPERATING TEMPERATURE + 105 C, 2 PIN, LIFE 3000 HOUR, RIPPLE CURRENT 1.94 A, TEST FREQUENCY120 HZ. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2985-ND | 58-400MXG390MEFCSN25X50 | 400MXG390MEFCSN25X50 | 44010569 |
| Product Name | Aluminum Electrolytic Capacitors | 390uF 400V 1550mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |