68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAPACITOR, ALUMINUM, ELECTROLYTIC, RADIAL, 68UF, 400V, 20%, LEAD SPACE 5MM, 12.5MM X 37MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 68UF 20% 400V RADIAL
CAP, 68µF, 400V, 20% ROHS COMPLIANT: YES
CAP ALUM 68UF 20% 400V RADIAL
| DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3147-ND | 120603948 | 400BXW68MEFR12.5X35 | 95AC7642 | 400BXW68MEFR12.5X35 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors | Cap, 68Μf, 400V, 20% Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |