27µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP, 27µF, 400V, 20%; Capacitance:27µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP ALUM 27UF 20% 400V RADIAL
CAPACITOR, RADIAL, 27UF, 400V, 20%, 18X16 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3132-ND | 93Y0989 | 400BXW27MEFR18X16 | 107615729 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 27Μf, 400V, 20%; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |