The 227TTA016M is an axial lead aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 220 µF. It has a maximum ESR of 1.5071 Ω at 120 Hz and +20°C, and a ripple current rating of 260 mA at 120 Hz and +85°C. The component measures 8 mm in diameter by 16 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.5071Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 220µF 16V
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 220UF, 16V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227TTA016M | 1572-1103-ND | 2002-227TTA016M | 38341960 | 227TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |