Vishay Intertechnology, Inc. 1500uF 50V 0.176 Ohm Capacitor 30D158M050GK2A

Description
Cap Aluminum Lytic 1500uF 50V 20% (16 X 44.5mm) Axial 0.176 Ohm 1670mA 2000h 105°C Bulk Product overview: 30D158M050GK2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 50V, 0.176 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 50V, 0.176 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D158M050GK2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 50V 20% (16 X 44.5mm) Axial 0.176 Ohm 1670mA 2000h 105°C Bulk Product overview: 30D158M050GK2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 50V, 0.176 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 50V, 0.176 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D158M050GK2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 50V 0.176 Ohm Capacitor
58-30D158M050GK2A
1500uF 50V 0.176 Ohm Capacitor 58-30D158M050GK2A
Cap Aluminum Lytic 1500uF 50V 20% (16 X 44.5mm) Axial 0.176 Ohm 1670mA 2000h 105°C Bulk Product overview: 30D158M050GK2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 50V, 0.176 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 50V, 0.176 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D158M050GK2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 50V 20% (16 X 44.5mm) Axial 0.176 Ohm 1670mA 2000h 105°C Bulk Product overview: 30D158M050GK2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 50V, 0.176 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 50V, 0.176 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D158M050GK2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 30D158M050GK2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D158M050GK2A-ND
Aluminum Electrolytic Capacitors 30D158M050GK2A-ND
1500µF 50V Aluminum Electrolytic Capacitors Axial, Can 176mOhm @ 120Hz 2000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Axial, Can 176mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 66908331 - Radwell International
Willingboro, NJ, United States
Capacitor
66908331
Capacitor 66908331
1500UF 50V 16X44.5 105 AXI. FREE 2 YEAR RADWELL WARRANTY

1500UF 50V 16X44.5 105 AXI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 30D158M050GK2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D158M050GK2A
Capacitors - Aluminum Electrolytic Capacitors 30D158M050GK2A
CAP ALUM 1500UF 20% 50V AXIAL

CAP ALUM 1500UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-30D158M050GK2A 30D158M050GK2A-ND 66908331 30D158M050GK2A
Product Name 1500uF 50V 0.176 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details