Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 35V, 20% +Tol, 20% -Tol, 8.2uF, Surface Mount, 3333, CHIP, ROHS COMPLIANT Product overview: 35SVPD8R2M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 8.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 8.2uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SVPD8R2M can be used for catalog matching and distributor lookup.
PANASONIC ELECTRONIC COMPONENTS 35SVPD8R2M Electrolytic Capacitor, 8.2 F, 35 V, SVPD Series, Radial Can - SMD, -55 C
CAP, 8.2µF, 35V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 8.2UF 20% 35V SMD
CAPACITOR, SMD, ELECTROLYTIC, 8.2UF, 35V, 20%, 8X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 8.2UF 20% 35V SMD
CAP ALUM POLY 8.2UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-35SVPD8R2M | 590-35SVPD8R2M | 88Y8120 | 35SVPD8R2M | 136869784 | 35SVPD8R2M | 35SVPD8R2M |
| Product Name | SMD 35V 8.2uF Capacitor | PANASONIC ELECTRONIC COMPONENTS 35SVPD8R2M Electrolytic Capacitor, 8.2 F, 35 V, SVPD Series, Radial Can - SMD, -55 C | Cap, 8.2Μf, 35V, 20% Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 8.20E6 microF | 8.2 microF | 8.2 microF | 8.2 microF | 8.2 microF | 8.2 microF |