105 °C High Ripple, Snap-In Aluminum 470µF 250V
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 250V SNAP
CAPACITOR, ELECTROLYTIC, 470 UF, 250 VDC, 30 X 30 MM, SNAP IN 2 PINS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 250V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-381LX471M250K022 | 338-2553-ND | 381LX471M250K022 | 38277234 | 192-381LX471M250K022 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | CAP ALUM 470UF 20% 250V SNAP |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |