GE Company Capacitor 27L570S

Description
FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 25557390 - Radwell International
Willingboro, NJ, United States
Capacitor
25557390
Capacitor 25557390
FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 25557390
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details