The Panasonic capacitor, part number 17AC7326, features a capacitance of 180 OºF and a voltage rating of 25V. It is a radial lead type capacitor from the SEF series, designed for high reliability and performance. The capacitor operates within a temperature range of -55°C to +125°C and has a rated endurance of 1000 hours at 125°C when the rated voltage is applied. It has a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 0.016 ohms. This component is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor is also characterized by its ability to handle ripple currents effectively, with a maximum ripple current rating of 1010 mA RMS. This product is ideal for applications requiring stable performance under varying temperature and voltage conditions.
CAP, 180µF, 25V; Capacitance:180µF; Voltage Rating:25V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.016ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 25V T/H
CAP ALUM POLY 180UF 20% 25V T/H
CAP ALUM POLY 180UF 20% 25V T/H
CAPACITOR, 180F, 25V, CAPACITANCE:180F, VOLTAGE RATING:25V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEF SERIES, ESR:0.016OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATUREROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 17AC7326 | 25SEF180M | 25SEF180M | 25SEF180M | 87491669 |
| Product Name | Cap, 180Μf, 25V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 1.80E8 microF |
| WVDC | 25 volts | 25 volts | 25 volts |